Capital Lighting, Inc. 2501-10 NWB Island/Pool Table-3 Light Bar 693598

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 20.00 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Product Name: Island Light Category: Island Glass: Fleur de Lille Safety Listing: Dry Canopy: 9``Wx5``Hx2``E Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 20.00 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Product Name: Island Light Category: Island Glass: Fleur de Lille Safety Listing: Dry Canopy: 9``Wx5``Hx2``E Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
2501-10 NWB Island/Pool Table-3 Light Bar - 693598 - Capital Lighting, Inc.
Columbus, OH, USA
2501-10 NWB Island/Pool Table-3 Light Bar
693598
2501-10 NWB Island/Pool Table-3 Light Bar 693598
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 20.00 Extension: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Product Name: Island Light Category: Island Glass: Fleur de Lille Safety Listing: Dry Canopy: 9``Wx5``Hx2``E Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 43.75
Height: 20.00
Extension: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New World Bronze
Product Name: Island Light
Category: Island
Glass: Fleur de Lille
Safety Listing: Dry
Canopy: 9``Wx5``Hx2``E
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693598
Product Name 2501-10 NWB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details