Capital Lighting, Inc. 1264-SF RBZ Semi-Flush Mts.-Bowl Style 693595

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: Semi-Flush Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.25``Dx1.37``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: Semi-Flush Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.25``Dx1.37``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1264-SF RBZ Semi-Flush Mts.-Bowl Style - 693595 - Capital Lighting, Inc.
Columbus, OH, USA
1264-SF RBZ Semi-Flush Mts.-Bowl Style
693595
1264-SF RBZ Semi-Flush Mts.-Bowl Style 693595
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: Semi-Flush Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.25``Dx1.37``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rubbed Bronze
Product Name: Semi-Flush
Category: Semi-flush/Ceiling
Glass: Marbled
Safety Listing: Dry
Canopy: 5.25``Dx1.37``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693595
Product Name 1264-SF RBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details