Capital Lighting, Inc. 2501-M1L NWB Mini Pendants-Chain 693579

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New World Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New World Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2501-M1L NWB Mini Pendants-Chain - 693579 - Capital Lighting, Inc.
Columbus, OH, USA
2501-M1L NWB Mini Pendants-Chain
693579
2501-M1L NWB Mini Pendants-Chain 693579
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New World Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New World Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Fleur de Lille
Safety Listing: Dry
Canopy: 7``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693579
Product Name 2501-M1L NWB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details