Capital Lighting, Inc. 7116-BA2 LC Bathroom Fixtures-Two Lights 693575

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Leather Crackle Product Name: Two Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Leather Crackle Product Name: Two Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7116-BA2 LC Bathroom Fixtures-Two Lights - 693575 - Capital Lighting, Inc.
Columbus, OH, USA
7116-BA2 LC Bathroom Fixtures-Two Lights
693575
7116-BA2 LC Bathroom Fixtures-Two Lights 693575
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Leather Crackle Product Name: Two Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Leather Crackle
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Creme Brulee
Safety Listing: Damp
Canopy: 8.5``Wx5.25``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693575
Product Name 7116-BA2 LC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details