Capital Lighting, Inc. 8981-BA4 BRI Bathroom Fixtures-Four Lights 693569

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Category: Bath Fixture Glass: Bridal Veil Safety Listing: Damp Canopy: 27.25``Wx4.5``Hx.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Category: Bath Fixture Glass: Bridal Veil Safety Listing: Damp Canopy: 27.25``Wx4.5``Hx.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8981-BA4 BRI Bathroom Fixtures-Four Lights - 693569 - Capital Lighting, Inc.
Columbus, OH, USA
8981-BA4 BRI Bathroom Fixtures-Four Lights
693569
8981-BA4 BRI Bathroom Fixtures-Four Lights 693569
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Category: Bath Fixture Glass: Bridal Veil Safety Listing: Damp Canopy: 27.25``Wx4.5``Hx.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 12.25
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Bridal Veil
Safety Listing: Damp
Canopy: 27.25``Wx4.5``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693569
Product Name 8981-BA4 BRI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details