Capital Lighting, Inc. 8981-WSC BRI Sconces-Pocket 693561

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8981-WSC BRI Sconces-Pocket - 693561 - Capital Lighting, Inc.
Columbus, OH, USA
8981-WSC BRI Sconces-Pocket
693561
8981-WSC BRI Sconces-Pocket 693561
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
Category: Sconce
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693561
Product Name 8981-WSC BRI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details