Capital Lighting, Inc. 8505-9 RBZ Mid. Chandeliers-Glass Up 693549

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8505-9 RBZ Mid. Chandeliers-Glass Up - 693549 - Capital Lighting, Inc.
Columbus, OH, USA
8505-9 RBZ Mid. Chandeliers-Glass Up
693549
8505-9 RBZ Mid. Chandeliers-Glass Up 693549
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rubbed Bronze
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Ridged Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693549
Product Name 8505-9 RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details