Capital Lighting, Inc. 76-214 Flush Mounts-Bowl Style 693484

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923762147 Category: Flush Mounts Glass: Frosted Ribbed Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923762147 Category: Flush Mounts Glass: Frosted Ribbed Swirl

Suppliers

Company
Product
Description
Supplier Links
76-214 Flush Mounts-Bowl Style - 693484 - Capital Lighting, Inc.
Columbus, OH, USA
76-214 Flush Mounts-Bowl Style
693484
76-214 Flush Mounts-Bowl Style 693484
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923762147 Category: Flush Mounts Glass: Frosted Ribbed Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Flush Mount
UPC: 045923762147
Category: Flush Mounts
Glass: Frosted Ribbed Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693484
Product Name 76-214 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details