Capital Lighting, Inc. 76-191 Flush Mounts-Bowl Style 693456

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flush Mount UPC: 045923761911 Category: Flush Mounts Glass: Clear Ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flush Mount UPC: 045923761911 Category: Flush Mounts Glass: Clear Ribbed

Suppliers

Company
Product
Description
Supplier Links
76-191 Flush Mounts-Bowl Style - 693456 - Capital Lighting, Inc.
Columbus, OH, USA
76-191 Flush Mounts-Bowl Style
693456
76-191 Flush Mounts-Bowl Style 693456
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flush Mount UPC: 045923761911 Category: Flush Mounts Glass: Clear Ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Product Name: Two Light Flush Mount
UPC: 045923761911
Category: Flush Mounts
Glass: Clear Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693456
Product Name 76-191 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details