Capital Lighting, Inc. 76-026 Flush Mounts-Bowl Style 693410

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923760266 Category: Flush Mounts Glass: Clear Ribbed Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923760266 Category: Flush Mounts Glass: Clear Ribbed Swirl

Suppliers

Company
Product
Description
Supplier Links
76-026 Flush Mounts-Bowl Style - 693410 - Capital Lighting, Inc.
Columbus, OH, USA
76-026 Flush Mounts-Bowl Style
693410
76-026 Flush Mounts-Bowl Style 693410
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923760266 Category: Flush Mounts Glass: Clear Ribbed Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three Light Flush Mount
UPC: 045923760266
Category: Flush Mounts
Glass: Clear Ribbed Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693410
Product Name 76-026 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details