Capital Lighting, Inc. 76-095 Flush Mounts-Bowl Style 693403

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923760952 Category: Flush Mounts Glass: Ribbed Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923760952 Category: Flush Mounts Glass: Ribbed Ice

Suppliers

Company
Product
Description
Supplier Links
76-095 Flush Mounts-Bowl Style - 693403 - Capital Lighting, Inc.
Columbus, OH, USA
76-095 Flush Mounts-Bowl Style
693403
76-095 Flush Mounts-Bowl Style 693403
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923760952 Category: Flush Mounts Glass: Ribbed Ice

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Flush Mount
UPC: 045923760952
Category: Flush Mounts
Glass: Ribbed Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693403
Product Name 76-095 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details