Capital Lighting, Inc. 76-097 Flush Mounts-Bowl Style 693400

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923760976 Category: Flush Mounts Glass: Frosted Ribbed Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923760976 Category: Flush Mounts Glass: Frosted Ribbed Swirl

Suppliers

Company
Product
Description
Supplier Links
76-097 Flush Mounts-Bowl Style - 693400 - Capital Lighting, Inc.
Columbus, OH, USA
76-097 Flush Mounts-Bowl Style
693400
76-097 Flush Mounts-Bowl Style 693400
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923760976 Category: Flush Mounts Glass: Frosted Ribbed Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Product Name: Three Light Flush Mount
UPC: 045923760976
Category: Flush Mounts
Glass: Frosted Ribbed Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693400
Product Name 76-097 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details