Capital Lighting, Inc. 76-660 Pendants-Other 693396

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pendant UPC: 045923766602 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pendant UPC: 045923766602 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
76-660 Pendants-Other - 693396 - Capital Lighting, Inc.
Columbus, OH, USA
76-660 Pendants-Other
693396
76-660 Pendants-Other 693396
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pendant UPC: 045923766602 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Green
Product Name: One Light Pendant
UPC: 045923766602
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693396
Product Name 76-660 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details