Capital Lighting, Inc. 76-658 Landscape Ltg.-Accent 693394

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Antique Verdi UPC: 045923766589
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Antique Verdi UPC: 045923766589

Suppliers

Company
Product
Description
Supplier Links
76-658 Landscape Ltg.-Accent - 693394 - Capital Lighting, Inc.
Columbus, OH, USA
76-658 Landscape Ltg.-Accent
693394
76-658 Landscape Ltg.-Accent 693394
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Antique Verdi UPC: 045923766589

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: Antique Verdi
UPC: 045923766589

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693394
Product Name 76-658 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details