Capital Lighting, Inc. 76-662 Pendants-Other 693391

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923766626 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923766626 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
76-662 Pendants-Other - 693391 - Capital Lighting, Inc.
Columbus, OH, USA
76-662 Pendants-Other
693391
76-662 Pendants-Other 693391
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923766626 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Pendant
UPC: 045923766626
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693391
Product Name 76-662 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details