Capital Lighting, Inc. 76-663 Pendants-Other 693390

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Product Name: One Light Pendant UPC: 045923766633 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Product Name: One Light Pendant UPC: 045923766633 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
76-663 Pendants-Other - 693390 - Capital Lighting, Inc.
Columbus, OH, USA
76-663 Pendants-Other
693390
76-663 Pendants-Other 693390
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Product Name: One Light Pendant UPC: 045923766633 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Red
Product Name: One Light Pendant
UPC: 045923766633
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693390
Product Name 76-663 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details