Capital Lighting, Inc. 10705OZ Mid. Chandeliers-Glass Up 693387

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Olde Bronze Weight: 19 Product Name: Nine Light Chandelier UPC: 783927296960 Category: Fluorescent Chandelier Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Olde Bronze Weight: 19 Product Name: Nine Light Chandelier UPC: 783927296960 Category: Fluorescent Chandelier Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
10705OZ Mid. Chandeliers-Glass Up - 693387 - Capital Lighting, Inc.
Columbus, OH, USA
10705OZ Mid. Chandeliers-Glass Up
693387
10705OZ Mid. Chandeliers-Glass Up 693387
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Olde Bronze Weight: 19 Product Name: Nine Light Chandelier UPC: 783927296960 Category: Fluorescent Chandelier Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 25.00
Bulb
Type: Fluorescent
Qty: 9
Wattage: 18
Finish: Olde Bronze
Weight: 19
Product Name: Nine Light Chandelier
UPC: 783927296960
Category: Fluorescent Chandelier
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693387
Product Name 10705OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details