Capital Lighting, Inc. 10742NI Pendants-Bowl Style 693385

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Pendant UPC: 783927289801 Category: Fluorescent Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Pendant UPC: 783927289801 Category: Fluorescent Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
10742NI Pendants-Bowl Style - 693385 - Capital Lighting, Inc.
Columbus, OH, USA
10742NI Pendants-Bowl Style
693385
10742NI Pendants-Bowl Style 693385
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Pendant UPC: 783927289801 Category: Fluorescent Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 19.30
Height: 20.83
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Pendant
UPC: 783927289801
Category: Fluorescent Pendant
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693385
Product Name 10742NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details