Capital Lighting, Inc. 10740NI Mid. Chandeliers-Glass Up 693383

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.61 Bulb Type: Fluorescent Qty: 5 Wattage: 18 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927289795 Category: Fluorescent Chandelier Glass: Satin-Etched Shipped Via: UPS Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.61 Bulb Type: Fluorescent Qty: 5 Wattage: 18 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927289795 Category: Fluorescent Chandelier Glass: Satin-Etched Shipped Via: UPS Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
10740NI Mid. Chandeliers-Glass Up - 693383 - Capital Lighting, Inc.
Columbus, OH, USA
10740NI Mid. Chandeliers-Glass Up
693383
10740NI Mid. Chandeliers-Glass Up 693383
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.61 Bulb Type: Fluorescent Qty: 5 Wattage: 18 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927289795 Category: Fluorescent Chandelier Glass: Satin-Etched Shipped Via: UPS Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 17.61
Bulb
Type: Fluorescent
Qty: 5
Wattage: 18
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927289795
Category: Fluorescent Chandelier
Glass: Satin-Etched
Shipped Via: UPS
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693383
Product Name 10740NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details