Capital Lighting, Inc. 10741OZ Mid. Chandeliers-Glass Up 693382

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Olde Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927289818 Category: Fluorescent Chandelier Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Olde Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927289818 Category: Fluorescent Chandelier Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 48``

Suppliers

Company
Product
Description
Supplier Links
10741OZ Mid. Chandeliers-Glass Up - 693382 - Capital Lighting, Inc.
Columbus, OH, USA
10741OZ Mid. Chandeliers-Glass Up
693382
10741OZ Mid. Chandeliers-Glass Up 693382
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Olde Bronze Weight: 22 Product Name: Nine Light Chandelier UPC: 783927289818 Category: Fluorescent Chandelier Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Fluorescent
Qty: 9
Wattage: 18
Finish: Olde Bronze
Weight: 22
Product Name: Nine Light Chandelier
UPC: 783927289818
Category: Fluorescent Chandelier
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693382
Product Name 10741OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details