Capital Lighting, Inc. 10667NI Bathroom Fixtures-Three Lights 693353

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 8.88 Extension: 5.4 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6.05 Product Name: Three Light Bath Light UPC: 783927299435 Category: Fluorescent Bath Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 8.88 Extension: 5.4 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6.05 Product Name: Three Light Bath Light UPC: 783927299435 Category: Fluorescent Bath Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10667NI Bathroom Fixtures-Three Lights - 693353 - Capital Lighting, Inc.
Columbus, OH, USA
10667NI Bathroom Fixtures-Three Lights
693353
10667NI Bathroom Fixtures-Three Lights 693353
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 8.88 Extension: 5.4 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6.05 Product Name: Three Light Bath Light UPC: 783927299435 Category: Fluorescent Bath Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 22.90
Height: 8.88
Extension: 5.4
Bulb
Type: Fluorescent
Qty: 3
Wattage: 18
Finish: Brushed Nickel
Weight: 6.05
Product Name: Three Light Bath Light
UPC: 783927299435
Category: Fluorescent Bath
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693353
Product Name 10667NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details