Capital Lighting, Inc. 76-694 Mid. Chandeliers-Glass Down 693348

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923766947 Category: Chandeliers Glass: Frosted Ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923766947 Category: Chandeliers Glass: Frosted Ribbed

Suppliers

Company
Product
Description
Supplier Links
76-694 Mid. Chandeliers-Glass Down - 693348 - Capital Lighting, Inc.
Columbus, OH, USA
76-694 Mid. Chandeliers-Glass Down
693348
76-694 Mid. Chandeliers-Glass Down 693348
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923766947 Category: Chandeliers Glass: Frosted Ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Old Bronze
Product Name: Five Light Chandelier
UPC: 045923766947
Category: Chandeliers
Glass: Frosted Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693348
Product Name 76-694 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details