Capital Lighting, Inc. 76-693 Mid. Chandeliers-Glass Down 693345

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Textured White Product Name: Five Light Chandelier UPC: 045923766930 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Textured White Product Name: Five Light Chandelier UPC: 045923766930 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
76-693 Mid. Chandeliers-Glass Down - 693345 - Capital Lighting, Inc.
Columbus, OH, USA
76-693 Mid. Chandeliers-Glass Down
693345
76-693 Mid. Chandeliers-Glass Down 693345
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Textured White Product Name: Five Light Chandelier UPC: 045923766930 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Textured White
Product Name: Five Light Chandelier
UPC: 045923766930
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693345
Product Name 76-693 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details