Capital Lighting, Inc. 76-692 Pendants-Glass Down 693342

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Pendant UPC: 045923766923 Category: Pendants Glass: Frosted Ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Pendant UPC: 045923766923 Category: Pendants Glass: Frosted Ribbed

Suppliers

Company
Product
Description
Supplier Links
76-692 Pendants-Glass Down - 693342 - Capital Lighting, Inc.
Columbus, OH, USA
76-692 Pendants-Glass Down
693342
76-692 Pendants-Glass Down 693342
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Pendant UPC: 045923766923 Category: Pendants Glass: Frosted Ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Product Name: One Light Pendant
UPC: 045923766923
Category: Pendants
Glass: Frosted Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693342
Product Name 76-692 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details