PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923766916
Category: Pendants
Glass: Frosted Ribbed
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 693340 |
| Product Name | 76-691 Pendants-Glass Down |
| Application | Residential |