Capital Lighting, Inc. 10331WH Bathroom Fixtures-Two Lights 693327

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: White Weight: 5.55 Product Name: Two Light Bath Light UPC: 783927301688 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: White Weight: 5.55 Product Name: Two Light Bath Light UPC: 783927301688 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10331WH Bathroom Fixtures-Two Lights - 693327 - Capital Lighting, Inc.
Columbus, OH, USA
10331WH Bathroom Fixtures-Two Lights
693327
10331WH Bathroom Fixtures-Two Lights 693327
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 25 Finish: White Weight: 5.55 Product Name: Two Light Bath Light UPC: 783927301688 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.75
Length 5.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 25
Finish: White
Weight: 5.55
Product Name: Two Light Bath Light
UPC: 783927301688
Category: Fluorescent Bath
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693327
Product Name 10331WH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details