Capital Lighting, Inc. 10333WH Sconces-Pocket 693324

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.88 Extension: 3.5 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 1.35 Product Name: Two Light Wall Bracket UPC: 783927301602 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.88 Extension: 3.5 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 1.35 Product Name: Two Light Wall Bracket UPC: 783927301602 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10333WH Sconces-Pocket - 693324 - Capital Lighting, Inc.
Columbus, OH, USA
10333WH Sconces-Pocket
693324
10333WH Sconces-Pocket 693324
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.88 Extension: 3.5 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 1.35 Product Name: Two Light Wall Bracket UPC: 783927301602 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.88
Extension: 3.5
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: White
Weight: 1.35
Product Name: Two Light Wall Bracket
UPC: 783927301602
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693324
Product Name 10333WH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details