Capital Lighting, Inc. 10618NI Sconces-Single Glass 693323

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.53 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927301848 Category: Fluorescent Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.53 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927301848 Category: Fluorescent Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10618NI Sconces-Single Glass - 693323 - Capital Lighting, Inc.
Columbus, OH, USA
10618NI Sconces-Single Glass
693323
10618NI Sconces-Single Glass 693323
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.53 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927301848 Category: Fluorescent Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.53
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 1.75
Product Name: One Light Wall Mount
UPC: 783927301848
Category: Fluorescent Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693323
Product Name 10618NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details