Capital Lighting, Inc. 10618TZ Sconces-Single Glass 693321

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.53 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927301831 Category: Fluorescent Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.53 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927301831 Category: Fluorescent Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10618TZ Sconces-Single Glass - 693321 - Capital Lighting, Inc.
Columbus, OH, USA
10618TZ Sconces-Single Glass
693321
10618TZ Sconces-Single Glass 693321
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.53 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927301831 Category: Fluorescent Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.53
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Tannery Bronze
Weight: 1.75
Product Name: One Light Wall Mount
UPC: 783927301831
Category: Fluorescent Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693321
Product Name 10618TZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details