Capital Lighting, Inc. 10329WH Bathroom Fixtures-Two Lights 693308

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: White Weight: 3.35 Product Name: Two Light Bath Light UPC: 783927301664 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: White Weight: 3.35 Product Name: Two Light Bath Light UPC: 783927301664 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10329WH Bathroom Fixtures-Two Lights - 693308 - Capital Lighting, Inc.
Columbus, OH, USA
10329WH Bathroom Fixtures-Two Lights
693308
10329WH Bathroom Fixtures-Two Lights 693308
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: White Weight: 3.35 Product Name: Two Light Bath Light UPC: 783927301664 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.75
Length 5.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: White
Weight: 3.35
Product Name: Two Light Bath Light
UPC: 783927301664
Category: Fluorescent Bath
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693308
Product Name 10329WH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details