Capital Lighting, Inc. 10328WH Bathroom Fixtures-Two Lights 693305

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 2.75 Product Name: Two Light Bath Light UPC: 783927301671 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 2.75 Product Name: Two Light Bath Light UPC: 783927301671 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10328WH Bathroom Fixtures-Two Lights - 693305 - Capital Lighting, Inc.
Columbus, OH, USA
10328WH Bathroom Fixtures-Two Lights
693305
10328WH Bathroom Fixtures-Two Lights 693305
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Length 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Weight: 2.75 Product Name: Two Light Bath Light UPC: 783927301671 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.75
Length 5.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: White
Weight: 2.75
Product Name: Two Light Bath Light
UPC: 783927301671
Category: Fluorescent Bath
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693305
Product Name 10328WH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details