Capital Lighting, Inc. 10420TZ Mid. Chandeliers-Glass Up 693302

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Tannery Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 783927301855 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Tannery Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 783927301855 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
10420TZ Mid. Chandeliers-Glass Up - 693302 - Capital Lighting, Inc.
Columbus, OH, USA
10420TZ Mid. Chandeliers-Glass Up
693302
10420TZ Mid. Chandeliers-Glass Up 693302
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Tannery Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 783927301855 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 37.50
Bulb
Type: Fluorescent
Qty: 9
Wattage: 18
Finish: Tannery Bronze
Weight: 24
Product Name: Nine Light Chandelier
UPC: 783927301855
Category: Fluorescent Chandelier
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693302
Product Name 10420TZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details