Capital Lighting, Inc. 1260-9 PW Mid. Chandeliers-Glass Up 693286

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1260-9 PW Mid. Chandeliers-Glass Up - 693286 - Capital Lighting, Inc.
Columbus, OH, USA
1260-9 PW Mid. Chandeliers-Glass Up
693286
1260-9 PW Mid. Chandeliers-Glass Up 693286
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Nine Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Pewter
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693286
Product Name 1260-9 PW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details