Capital Lighting, Inc. 26417 Lamps-Table Lamps 693267

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Rustic Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977264171 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Rustic Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977264171 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26417 Lamps-Table Lamps - 693267 - Capital Lighting, Inc.
Columbus, OH, USA
26417 Lamps-Table Lamps
693267
26417 Lamps-Table Lamps 693267
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Rustic Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977264171 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.50
Length 28.50
Bulb
Qty: 1
Wattage: 150
Finish: Rustic Black
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977264171
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693267
Product Name 26417 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details