Capital Lighting, Inc. 28410 Lamps-Floor Lamps 693235

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Length 63.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 21 Product Name: One Light Floor Lamp UPC: 792977284100 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Length 63.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 21 Product Name: One Light Floor Lamp UPC: 792977284100 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28410 Lamps-Floor Lamps - 693235 - Capital Lighting, Inc.
Columbus, OH, USA
28410 Lamps-Floor Lamps
693235
28410 Lamps-Floor Lamps 693235
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Length 63.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 21 Product Name: One Light Floor Lamp UPC: 792977284100 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.50
Length 63.50
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Gold Leaf
Weight: 21
Product Name: One Light Floor Lamp
UPC: 792977284100
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693235
Product Name 28410 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details