Capital Lighting, Inc. 28227 Lamps-Floor Lamps 693233

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 68.50 Length 68.50 Bulb Qty: 1 Wattage: 150 Finish: Brushed Coffee Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 792977282274 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 68.50 Length 68.50 Bulb Qty: 1 Wattage: 150 Finish: Brushed Coffee Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 792977282274 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28227 Lamps-Floor Lamps - 693233 - Capital Lighting, Inc.
Columbus, OH, USA
28227 Lamps-Floor Lamps
693233
28227 Lamps-Floor Lamps 693233
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 68.50 Length 68.50 Bulb Qty: 1 Wattage: 150 Finish: Brushed Coffee Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 792977282274 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 68.50
Length 68.50
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Coffee Bronze
Weight: 23
Product Name: One Light Floor Lamp
UPC: 792977282274
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693233
Product Name 28227 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details