Capital Lighting, Inc. 1030-FM CH Semi-Flush Mts.-Drum Shade 693226

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1030-FM CH Semi-Flush Mts.-Drum Shade - 693226 - Capital Lighting, Inc.
Columbus, OH, USA
1030-FM CH Semi-Flush Mts.-Drum Shade
693226
1030-FM CH Semi-Flush Mts.-Drum Shade 693226
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Safety Listing: Dry Canopy: 5``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Flush Mount
Category: Flush Mount
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693226
Product Name 1030-FM CH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details