Capital Lighting, Inc. 1030-M1L CH Mini Pendants-Rod 693223

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 44.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Mini Pendant Category: Mini Pendant Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 44.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Mini Pendant Category: Mini Pendant Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1030-M1L CH Mini Pendants-Rod - 693223 - Capital Lighting, Inc.
Columbus, OH, USA
1030-M1L CH Mini Pendants-Rod
693223
1030-M1L CH Mini Pendants-Rod 693223
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 44.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Mini Pendant Category: Mini Pendant Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 44.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Etched Opal
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693223
Product Name 1030-M1L CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details