Capital Lighting, Inc. 1030-WSC CH Sconces-Other 693220

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 11.5``Wx5.12``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 11.5``Wx5.12``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1030-WSC CH Sconces-Other - 693220 - Capital Lighting, Inc.
Columbus, OH, USA
1030-WSC CH Sconces-Other
693220
1030-WSC CH Sconces-Other 693220
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 11.5``Wx5.12``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
Category: Sconce
Safety Listing: Dry
Canopy: 11.5``Wx5.12``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693220
Product Name 1030-WSC CH Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details