Capital Lighting, Inc. 29963 Lamps-Table Lamps 693216

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977299630 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977299630 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29963 Lamps-Table Lamps - 693216 - Capital Lighting, Inc.
Columbus, OH, USA
29963 Lamps-Table Lamps
693216
29963 Lamps-Table Lamps 693216
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977299630 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 40.50
Length 40.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 12
Product Name: One Light Buffet Lamps
UPC: 792977299630
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693216
Product Name 29963 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details