Capital Lighting, Inc. 1030-6 CH Mid. Chandeliers-Glass Up 693202

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1030-6 CH Mid. Chandeliers-Glass Up - 693202 - Capital Lighting, Inc.
Columbus, OH, USA
1030-6 CH Mid. Chandeliers-Glass Up
693202
1030-6 CH Mid. Chandeliers-Glass Up 693202
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Etched Opal
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693202
Product Name 1030-6 CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details