Capital Lighting, Inc. 10777AP Mid. Chandeliers-Glass Up 693193

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Fluorescent Qty: 9 Wattage: 13 Finish: Antique Pewter Weight: 20 Product Name: Nine Light Chandelier UPC: 783927301909 Category: Fluorescent Chandelier Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Fluorescent Qty: 9 Wattage: 13 Finish: Antique Pewter Weight: 20 Product Name: Nine Light Chandelier UPC: 783927301909 Category: Fluorescent Chandelier Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
10777AP Mid. Chandeliers-Glass Up - 693193 - Capital Lighting, Inc.
Columbus, OH, USA
10777AP Mid. Chandeliers-Glass Up
693193
10777AP Mid. Chandeliers-Glass Up 693193
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Fluorescent Qty: 9 Wattage: 13 Finish: Antique Pewter Weight: 20 Product Name: Nine Light Chandelier UPC: 783927301909 Category: Fluorescent Chandelier Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.00
Bulb
Type: Fluorescent
Qty: 9
Wattage: 13
Finish: Antique Pewter
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927301909
Category: Fluorescent Chandelier
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: CSA
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693193
Product Name 10777AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details