Capital Lighting, Inc. 10777OZ Mid. Chandeliers-Glass Up 693191

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 26.00 Bulb Type: Fluorescent Qty: 9 Wattage: 13 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927301893 Category: Fluorescent Chandelier Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 26.00 Bulb Type: Fluorescent Qty: 9 Wattage: 13 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927301893 Category: Fluorescent Chandelier Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
10777OZ Mid. Chandeliers-Glass Up - 693191 - Capital Lighting, Inc.
Columbus, OH, USA
10777OZ Mid. Chandeliers-Glass Up
693191
10777OZ Mid. Chandeliers-Glass Up 693191
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 26.00 Bulb Type: Fluorescent Qty: 9 Wattage: 13 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927301893 Category: Fluorescent Chandelier Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 26.00
Bulb
Type: Fluorescent
Qty: 9
Wattage: 13
Finish: Olde Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927301893
Category: Fluorescent Chandelier
Glass: Sunset marble
Shipped Via: UPS
Safety Rating: CSA
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693191
Product Name 10777OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details