Capital Lighting, Inc. 10823OZ Semi-Flush Mts.-Bowl Style 693190

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927303279 Category: Fluorescent Ceiling Glass: Umber-Etched Seedy Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927303279 Category: Fluorescent Ceiling Glass: Umber-Etched Seedy Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10823OZ Semi-Flush Mts.-Bowl Style - 693190 - Capital Lighting, Inc.
Columbus, OH, USA
10823OZ Semi-Flush Mts.-Bowl Style
693190
10823OZ Semi-Flush Mts.-Bowl Style 693190
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927303279 Category: Fluorescent Ceiling Glass: Umber-Etched Seedy Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 5
Product Name: One Light Semi Flush
UPC: 783927303279
Category: Fluorescent Ceiling
Glass: Umber-Etched Seedy
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693190
Product Name 10823OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details