Capital Lighting, Inc. 45166PN Bathroom Fixtures-Two Lights 693184

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306331 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306331 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45166PN Bathroom Fixtures-Two Lights - 693184 - Capital Lighting, Inc.
Columbus, OH, USA
45166PN Bathroom Fixtures-Two Lights
693184
45166PN Bathroom Fixtures-Two Lights 693184
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306331 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927306331
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693184
Product Name 45166PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details