Capital Lighting, Inc. 15011BKT Landscape Ltg.-Path & Spread 693175

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Wedge S8 Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927150125 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Wedge S8 Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927150125 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15011BKT Landscape Ltg.-Path & Spread - 693175 - Capital Lighting, Inc.
Columbus, OH, USA
15011BKT Landscape Ltg.-Path & Spread
693175
15011BKT Landscape Ltg.-Path & Spread 693175
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Wedge S8 Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927150125 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Bulb
Type: Wedge S8
Qty: 1
Wattage: 24.4
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927150125
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693175
Product Name 15011BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details