Capital Lighting, Inc. 42151BPT Mid. Chandeliers-Glass Up 693168

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Pewter Weight: 16 Product Name: Five Light Chandelier UPC: 783927289870 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Pewter Weight: 16 Product Name: Five Light Chandelier UPC: 783927289870 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

Suppliers

Company
Product
Description
Supplier Links
42151BPT Mid. Chandeliers-Glass Up - 693168 - Capital Lighting, Inc.
Columbus, OH, USA
42151BPT Mid. Chandeliers-Glass Up
693168
42151BPT Mid. Chandeliers-Glass Up 693168
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Pewter Weight: 16 Product Name: Five Light Chandelier UPC: 783927289870 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Pewter
Weight: 16
Product Name: Five Light Chandelier
UPC: 783927289870
Category: Chandeliers
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 43``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693168
Product Name 42151BPT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details