Capital Lighting, Inc. 380000DBK Fans-Light Kits 693164

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 5 Product Name: Three Light Fan Accessory UPC: 783927268806 Category: Fan Accessories Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 5 Product Name: Three Light Fan Accessory UPC: 783927268806 Category: Fan Accessories Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380000DBK Fans-Light Kits - 693164 - Capital Lighting, Inc.
Columbus, OH, USA
380000DBK Fans-Light Kits
693164
380000DBK Fans-Light Kits 693164
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 5 Product Name: Three Light Fan Accessory UPC: 783927268806 Category: Fan Accessories Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.80
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Black
Weight: 5
Product Name: Three Light Fan Accessory
UPC: 783927268806
Category: Fan Accessories
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693164
Product Name 380000DBK Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details