Capital Lighting, Inc. 380005AMS Fans-Light Kits 693163

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.14 Height: 8.60 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Marble Weight: 37.4 Product Name: Three Light Fan Accessory UPC: 783927282239 Category: Fan Accessories Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.14 Height: 8.60 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Marble Weight: 37.4 Product Name: Three Light Fan Accessory UPC: 783927282239 Category: Fan Accessories Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380005AMS Fans-Light Kits - 693163 - Capital Lighting, Inc.
Columbus, OH, USA
380005AMS Fans-Light Kits
693163
380005AMS Fans-Light Kits 693163
PRODUCT DETAILS / SPECS Width/Dia: 12.14 Height: 8.60 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Marble Weight: 37.4 Product Name: Three Light Fan Accessory UPC: 783927282239 Category: Fan Accessories Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.14
Height: 8.60
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Marble
Weight: 37.4
Product Name: Three Light Fan Accessory
UPC: 783927282239
Category: Fan Accessories
Glass: Dusty Satin
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693163
Product Name 380005AMS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details