Capital Lighting, Inc. 45144NI Bathroom Fixtures-Four Lights 693152

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306263 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306263 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45144NI Bathroom Fixtures-Four Lights - 693152 - Capital Lighting, Inc.
Columbus, OH, USA
45144NI Bathroom Fixtures-Four Lights
693152
45144NI Bathroom Fixtures-Four Lights 693152
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306263 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 5.75
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 7.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927306263
Category: Wall Mounted Bath Fixture
Glass: Clear polished interior etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693152
Product Name 45144NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details